IC SRAM 4MBIT PARALLEL 44TSOP2
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP2
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP2
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 010259-AS7C34096A-10
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 135
IC SRAM 4MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C34096A-10TCN | AS7C34096A-10TCN | 1450-1229-5-ND | 010259-AS7C34096A-10TCN | AS7C34096A-10TCN | AS7C34096A-10TCN |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory - SRAM - AS7C34096A-10TCN | Memory | 4M,SRAM,512K x 8,3.3V,44pin TSOP II |
Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Cycle Time | 10 ns | |||||
Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
Supply Voltage | Surface Mount | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | 3 V ~ 3.6 V |