IC SRAM 1MBIT PARALLEL 44SOJ
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 768840-AS7C31026C-12
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC SRAM 1MBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C31026C-12JINTR | 768840-AS7C31026C-12JINTR | AS7C31026C-12JINTR | AS7C31026C-12JINTR-ND | AS7C31026C-12JINTR | AS7C31026C-12JINTR |
Product Name | Memory | Memory - SRAM - AS7C31026C-12JINTR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | 1M,SRAM,64K x 16,3.3V,44pin SOJ(400mil) |
Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Access Time | 12 ns | 12 ns | 12 ns | |||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
Cycle Time | 12 ns | 12 ns |