- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Integrated Circuits (ICs) - Memory - Memory AS7C1025C-15JINTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - AS7C1025C-15JINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C1025C-15JINTR
Integrated Circuits (ICs) - Memory - Memory AS7C1025C-15JINTR
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
Memory - AS7C1025C-15JINTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

Supplier's Site Datasheet
Memory - AS7C1025C-15JINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Memory - SRAM - AS7C1025C-15JINTR - 051386-AS7C1025C-15JINTR - Win Source Electronics
Yishun, Singapore
Memory - SRAM - AS7C1025C-15JINTR
051386-AS7C1025C-15JINTR
Memory - SRAM - AS7C1025C-15JINTR 051386-AS7C1025C-15JINTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 051386-AS7C1025C-15J INTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 051386-AS7C1025C-15JINTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Supplier's Site Datasheet
1M,SRAM,128K x 8,5V,32pin SOJ(400mil) - AS7C1025C-15JINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,128K x 8,5V,32pin SOJ(400mil)
AS7C1025C-15JINTR
1M,SRAM,128K x 8,5V,32pin SOJ(400mil) AS7C1025C-15JINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C1025C-15JINTR AS7C1025C-15JINTR-ND AS7C1025C-15JINTR AS7C1025C-15JINTR 051386-AS7C1025C-15JINTR AS7C1025C-15JINTR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Memory - SRAM - AS7C1025C-15JINTR 1M,SRAM,128K x 8,5V,32pin SOJ(400mil)
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip
Cycle Time 15 ns
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOJ 32-BSOJ (0.400", 10.16mm Width) 32-BSOJ (0.400\", 10.16mm Width) SOJ; 32-SOJ SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR Flash - Serial NOR Flash - HYPERFLASH™ - S26KS512SDPBHM020 - S26KS512SDPBHM020 - Infineon Technologies AG
Specs
Memory Category Flash
Access Time 96 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
 - 7496650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 80 MHz
Density 4000 kbits
View Details
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers