- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS6C4008-55PCN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 4MBIT PARALLEL 32DIP

IC SRAM 4MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - SRAM - AS6C4008-55PCN - 861939-AS6C4008-55PCN - Win Source Electronics
Yishun, Singapore
Memory - SRAM - AS6C4008-55PCN
861939-AS6C4008-55PCN
Memory - SRAM - AS6C4008-55PCN 861939-AS6C4008-55PCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861939-AS6C4008-55PC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 32-PDIP Package: 32-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: AS6C4008 Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861939-AS6C4008-55PCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 32-PDIP
Package: 32-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: AS6C4008
Categories: Integrated Circuits (ICs)
Case / Package: 32-PDIP
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4008-55PCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4008-55PCN
Integrated Circuits (ICs) - Memory - Memory AS6C4008-55PCN
IC SRAM 4MBIT PARALLEL 32DIP

IC SRAM 4MBIT PARALLEL 32DIP

Supplier's Site
Memory - AS6C4008-55PCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-PDIP

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-PDIP

Supplier's Site Datasheet
 - 7444561P - RS Components, Ltd.
Corby, Northants, United Kingdom
SRAM,4M,512Kx8,55ns, 3V,Low Power,DIP32 - Memory Chips - SRAM Memory Chips Delivery on production packaging - Tube. This product is non-returnable.

SRAM,4M,512Kx8,55ns,3V,Low Power,DIP32 - Memory Chips - SRAM Memory Chips
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7444561 - RS Components, Ltd.
Corby, Northants, United Kingdom
SRAM,4M,512Kx8,55ns, 3V,Low Power,DIP32 - Memory Chips - SRAM Memory Chips

SRAM,4M,512Kx8,55ns,3V,Low Power,DIP32 - Memory Chips - SRAM Memory Chips

Supplier's Site
Memory - 1450-1027-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-PDIP

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-PDIP

Supplier's Site Datasheet
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM - AS6C4008-55PCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
AS6C4008-55PCN
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM AS6C4008-55PCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ic, Sram, 4Mb, 5.5V, 512Kx8, 32Pdip; Memory Size Alliance Memory - 94M6217 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, 4Mb, 5.5V, 512Kx8, 32Pdip; Memory Size Alliance Memory
94M6217
Ic, Sram, 4Mb, 5.5V, 512Kx8, 32Pdip; Memory Size Alliance Memory 94M6217
IC, SRAM, 4MB, 5.5V, 512KX8, 32PDIP; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

IC, SRAM, 4MB, 5.5V, 512KX8, 32PDIP; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. RS Components, Ltd. DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C4008-55PCN 861939-AS6C4008-55PCN AS6C4008-55PCN AS6C4008-55PCN 7444561P 1450-1027-ND AS6C4008-55PCN 94M6217
Product Name Memory Memory - SRAM - AS6C4008-55PCN Integrated Circuits (ICs) - Memory - Memory Memory Memory SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM Ic, Sram, 4Mb, 5.5V, 512Kx8, 32Pdip; Memory Size Alliance Memory
Memory Category SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type DIP; 32-PDIP DIP; 32-DIP (0.600\", 15.24mm) PDIP DIP; 32-DIP (0.600", 15.24mm) DIP32 DIP
Unlock Full Specs
to access all available technical data

Similar Products

Memories - SRAM (Static RAM) - Synchronous SRAM - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 147456 to 144000 kbits
View Details
 - 27S03ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
5 suppliers
1KBit, I²C BUS, High Speed Write Cycle, High Endurance, Serial EEPROM for Automotive (125℃ Operation) - BR24H01FVM-5AC - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 100 years
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details