BR24H01xxx-5AC Series is a 1Kbit serial EEPROM of I²C BUS Interface.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Memory Chips |
Product Number | BR24H01FVM-5AC |
Product Name | 1KBit, I²C BUS, High Speed Write Cycle, High Endurance, Serial EEPROM for Automotive (125℃ Operation) |
Memory Category | EEPROM |
Data Retention | 100 years |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Density | 1 kbits |
Number of Words | 128 k |