SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 48-TFBGA (6x8)
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861938-AS6C2016-55BI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS6C2016
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48TFBGA
IC SRAM 2MBIT PARALLEL 48TFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS6C2016-55BINTR-ND | 861938-AS6C2016-55BINTR | AS6C2016-55BINTR | AS6C2016-55BINTR | AS6C2016-55BINTR | AS6C2016-55BINTR |
Product Name | Memory | Memory - SRAM - AS6C2016-55BINTR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | SRAM 2M, 3.3V, 55ns 128K x 16 Asyn SRAM |
Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
Package Type | 48-TFBGA | BGA; 48-TFBGA (6x8) | BGA; 48-TFBGA | TFBGA48 |