- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS4C8M16S-7TCNTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C8M16S-7TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Supplier's Site Datasheet
Memory - AS4C8M16S-7TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS4C8M16S-7TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS4C8M16S-7TCNTR
Integrated Circuits (ICs) - Memory - Memory AS4C8M16S-7TCNTR
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
Memory - AS4C8M16S-7TCNTR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II

Supplier's Site
Memory - SDRAM - AS4C8M16S-7TCNTR - 911732-AS4C8M16S-7TCNTR - Win Source Electronics
Yishun, Singapore
Memory - SDRAM - AS4C8M16S-7TCNTR
911732-AS4C8M16S-7TCNTR
Memory - SDRAM - AS4C8M16S-7TCNTR 911732-AS4C8M16S-7TCNTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911732-AS4C8M16S-7TC NTR Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II Package: Reel - TR Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911732-AS4C8M16S-7TCNTR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II
Package: Reel - TR
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II - AS4C8M16S-7TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II
AS4C8M16S-7TCNTR
SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II AS4C8M16S-7TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Nova Technology(HK) Co.,Ltd Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C8M16S-7TCNTR AS4C8M16S-7TCNTR-ND AS4C8M16S-7TCNTR AS4C8M16S-7TCNTR 911732-AS4C8M16S-7TCNTR AS4C8M16S-7TCNTR AS4C8M16S-7TCNTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory - SDRAM - AS4C8M16S-7TCNTR Memory SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II
Memory Category DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

256KBit, I²C BUS, Low Power Serial EEPROM - BR24G256FJ-3 - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74ALS232B 16 x 4 asynchronous FIFO memory - SN74ALS232BN - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SOIC
View Details
6 suppliers
MRAMs -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category MRAM
Package Type TSOP
View Details
Memories - NOR Flash - Serial NOR Flash - Quad SPI Flash - S25FL512SAGBHEC13 - S25FL512SAGBHEC13 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
4 suppliers