- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS4C64M16D3A-12BANTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D3A-12BANTR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13)

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - AS4C64M16D3A-12BANTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3A-12BANTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3A-12BANTR
Integrated Circuits (ICs) - Memory AS4C64M16D3A-12BANTR
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site
Memory - AS4C64M16D3A-12BANTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Supplier's Site Datasheet
DDR3 SDRAM 1Gb 64Mx16 800MHz - AS4C64M16D3A-12BANTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM 1Gb 64Mx16 800MHz
AS4C64M16D3A-12BANTR
DDR3 SDRAM 1Gb 64Mx16 800MHz AS4C64M16D3A-12BANTR
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Nova Technology(HK) Co.,Ltd Lingto Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D3A-12BANTR AS4C64M16D3A-12BANTR AS4C64M16D3A-12BANTR-ND AS4C64M16D3A-12BANTR AS4C64M16D3A-12BANTR AS4C64M16D3A-12BANTR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory Memory DDR3 SDRAM 1Gb 64Mx16 800MHz
Memory Category DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-VFBGA 96-VFBGA BGA BGA; 96-VFBGA 96-ball FBGA
Access Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memories - SRAM (Static RAM) - Asynchronous SRAM - CY7C1062GN30-10BGXI - CY7C1062GN30-10BGXI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16384 kbits
View Details
4 suppliers
 - 2006577P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category NVRAM
Access Time 70 ns
Density 64 kbits
View Details
SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers