IC DRAM 2GBIT PARALLEL 60FBGA
SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 400MHz 57.5ns 60-FBGA (8x10)
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 57.5 ns 60-FBGA (8x10)
IC DRAM 2GBIT PARALLEL 60FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C256M8D2-25BIN | 1450-1315-ND | AS4C256M8D2-25BIN | AS4C256M8D2-25BIN | AS4C256M8D2-25BIN |
Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | DDR2 SDRAM,2G ,256M x 8,1.8V,60ball FBGA |
Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
Data Rate | 400 MHz | ||||
Access Time | 57.5 ns | 57.5 ns | 57.5 ns | ||
Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |