- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS4C256M16D3B-12BCN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - AS4C256M16D3B-12BCN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (13.5x9)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (13.5x9)

Supplier's Site Datasheet
Memory - 1450-1394-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (13.5x9)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (13.5x9)

Supplier's Site Datasheet
Memory - AS4C256M16D3B-12BCN - 1147413-AS4C256M16D3B-12BCN - Win Source Electronics
Yishun, Singapore
Memory - AS4C256M16D3B-12BCN
1147413-AS4C256M16D3B-12BCN
Memory - AS4C256M16D3B-12BCN 1147413-AS4C256M16D3B-12BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147413-AS4C256M16D3 B-12BCN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147413-AS4C256M16D3B-12BCN
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Supplier's Site
Memory - AS4C256M16D3B-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (13.5x9)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (13.5x9)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M16D3B-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M16D3B-12BCN
Integrated Circuits (ICs) - Memory AS4C256M16D3B-12BCN
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
DDR3 SDRAM 4Gb 256Mx16 800MHz - AS4C256M16D3B-12BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM 4Gb 256Mx16 800MHz
AS4C256M16D3B-12BCN
DDR3 SDRAM 4Gb 256Mx16 800MHz AS4C256M16D3B-12BCN
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Nova Technology(HK) Co.,Ltd DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C256M16D3B-12BCN AS4C256M16D3B-12BCN 1450-1394-ND 1147413-AS4C256M16D3B-12BCN AS4C256M16D3B-12BCN AS4C256M16D3B-12BCN AS4C256M16D3B-12BCN
Product Name Memory Memory Memory Memory - AS4C256M16D3B-12BCN Memory Integrated Circuits (ICs) - Memory DDR3 SDRAM 4Gb 256Mx16 800MHz
Memory Category DRAM; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip
Access Time 20 ns 20 ns 20 ns
Density 4000000 kbits 4000000 kbits 4000000 kbits
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

256KBit, I²C BUS, Low Power Serial EEPROM - BR24G256FVT-3 - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
Memories - NOR Flash - SEMPER™ NOR Flash Family - SEMPER™ NOR Flash - S28HS512TGABHI013 - S28HS512TGABHI013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
3 suppliers