- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C1M16S-6TIN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AS4C1M16S-6TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C1M16S-6TIN
Integrated Circuits (ICs) - Memory AS4C1M16S-6TIN
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site
Memory - SDRAM - AS4C1M16S-6TIN - 911718-AS4C1M16S-6TIN - Win Source Electronics
Yishun, Singapore
Memory - SDRAM - AS4C1M16S-6TIN
911718-AS4C1M16S-6TIN
Memory - SDRAM - AS4C1M16S-6TIN 911718-AS4C1M16S-6TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911718-AS4C1M16S-6TI N Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 16Mb (1M x 16) Parallel 50-TSOP II Package: 50-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: AS4C1M16 Categories: Integrated Circuits (ICs) Case / Package: 50-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 117 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Other Part Number: AS4C1M16S-6TIN-ND, 1450-1270

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911718-AS4C1M16S-6TIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 16Mb (1M x 16) Parallel 50-TSOP II
Package: 50-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS4C1M16
Categories: Integrated Circuits (ICs)
Case / Package: 50-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 117
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Other Part Number: AS4C1M16S-6TIN-ND, 1450-1270

Supplier's Site Datasheet
Memory - 1450-1270-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.4ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.4ns 50-TSOP II

Supplier's Site Datasheet
Memory - AS4C1M16S-6TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 166 MHz 5.4 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 166 MHz 5.4 ns 50-TSOP II

Supplier's Site Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
SDRAM,16M,3.3V,166MHz,1M x 16,50pin TSOP II - AS4C1M16S-6TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,16M,3.3V,166MHz,1M x 16,50pin TSOP II
AS4C1M16S-6TIN
SDRAM,16M,3.3V,166MHz,1M x 16,50pin TSOP II AS4C1M16S-6TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C1M16S-6TIN 911718-AS4C1M16S-6TIN 1450-1270-ND AS4C1M16S-6TIN AS4C1M16S-6TIN AS4C1M16S-6TIN
Product Name Integrated Circuits (ICs) - Memory Memory - SDRAM - AS4C1M16S-6TIN Memory Memory Memory SDRAM,16M,3.3V,166MHz,1M x 16,50pin TSOP II
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Data Rate 166 MHz
Access Time 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

256KBit, I²C BUS, Low Power Serial EEPROM - BR24G256FV-3A - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
Memories - F-RAM (Ferroelectric RAM) - FM25V02A-G - FM25V02A-G - Infineon Technologies AG
Specs
Memory Category FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
View Details
5 suppliers