- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C128M32MD2-18BCNTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AS4C128M32MD2-18BCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M32MD2-18BCNTR
Integrated Circuits (ICs) - Memory AS4C128M32MD2-18BCNTR
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site Datasheet
Memory - AS4C128M32MD2-18BCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 533MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 533MHz 134-FBGA (10x11.5)

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

Supplier's Site Datasheet
Mobile DDR2 4Gb 128Mx32 BGA134 - AS4C128M32MD2-18BCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Mobile DDR2 4Gb 128Mx32 BGA134
AS4C128M32MD2-18BCNTR
Mobile DDR2 4Gb 128Mx32 BGA134 AS4C128M32MD2-18BCNTR
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C128M32MD2-18BCNTR AS4C128M32MD2-18BCNTR AS4C128M32MD2-18BCNTR-ND AS4C128M32MD2-18BCNTR AS4C128M32MD2-18BCNTR
Product Name Integrated Circuits (ICs) - Memory Memory Memory Memory Mobile DDR2 4Gb 128Mx32 BGA134
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Data Rate 533 MHz
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Synchronous SRAM - 5962R1821401VXF - Infineon Technologies AG
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 147456 to 144000 kbits
View Details
 - 1460759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 50 MHz
Access Time 15 ns
View Details
 - 27C512-75DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers