Alfa Laval Inc. Combustion Type Inert Gas System Smit LNG

Suppliers

Company
Product
Description
Supplier Links
Combustion Type Inert Gas System - Smit LNG - Alfa Laval Inc.
Scarborough, Ontario, Canada
Combustion Type Inert Gas System
Smit LNG
Combustion Type Inert Gas System Smit LNG
Alfa Laval Smit LNG/LPG is a dry inert gas generator with low pressure and low dew-point. The most complex inert gas generators are installed on LNG carriers, where very dry inert gas is required. Smit dry inert gas generators from Alfa Laval, have integrated controls and consist of four main components: generator, cooler, chiller and dryer unit. The cooler, which has gas contact surfaces of SUS 316 for lifetime service, takes up minimal space due to the low-temperature output of the generator. Using water from the chiller, it stabilizes the heat radiation in all conditions. The dryer unit is redundant and provides additional security. The entire installation is horizontal and allows easy maintenance, although maintenance is seldom required. Design data Capacity: 1,500-25,000 m³ Design: Combustion + drying Pressure: 0.3-0.4 bar (g) Typical oxygen content: 0.5-1% Fuel type: DMX, DMA, DMB Fuel atomzing: Air/steam Dew point:Dry -45/-65°C Recommended for intallation on: LNG tankers, LPG tankers, Other gas tankers, FPS Applications LNG carriers LPG carriers

Alfa Laval Smit LNG/LPG is a dry inert gas generator with low pressure and low dew-point.


The most complex inert gas generators are installed on LNG carriers, where very dry inert gas is required. Smit dry inert gas generators from Alfa Laval, have integrated controls and consist of four main components: generator, cooler, chiller and dryer unit.

The cooler, which has gas contact surfaces of SUS 316 for lifetime service, takes up minimal space due to the low-temperature output of the generator. Using water from the chiller, it stabilizes the heat radiation in all conditions.

The dryer unit is redundant and provides additional security. The entire installation is horizontal and allows easy maintenance, although maintenance is seldom required.

Design data

  • Capacity: 1,500-25,000 m³
  • Design: Combustion + drying
  • Pressure: 0.3-0.4 bar (g)
  • Typical oxygen content: 0.5-1%
  • Fuel type: DMX, DMA, DMB
  • Fuel atomzing: Air/steam
  • Dew point:Dry -45/-65°C
  • Recommended for intallation on: LNG tankers, LPG tankers, Other gas tankers, FPS

Applications

  • LNG carriers
  • LPG carriers
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Gas Generation Equipment
Product Number Smit LNG
Product Name Combustion Type Inert Gas System
Generator Type Nitrogen; Dry Inert Gas
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
NGM | NGP Nitrogen Generators -  - Atlas Copco Compressors
Atlas Copco Compressors
Specs
Generator Type Nitrogen
Technology Nitrogen PSA| Membrane
Features & Approvals Other Features; Floo/Wall Mounted
View Details
Calibration Gas Generator - OVG-4 - Owlstone Inc.
Specs
Generator Type Humidity / Water Vapor; Chlorine Dioxide; Hydrogen; H2S (Sour Gas); Nitrogen; Organic Vapor; Oxygen; Full list available from supplier.
Technology Diffusion through a permeation tube allows for a controlled rate of gas generation.
Features & Approvals NIST; Software or Computer Interface; Calibration Source
View Details
PSA Nitrogen Generator - DB-2500 - Parker Hannifin Filtration and Separation Div. / Balston Products
Parker Hannifin Filtration and Separation Div. / Balston Products
Specs
Generator Type Nitrogen
Technology Combination Filtration/Pressure Swing Adsorption
Outlet Pressure 80 psi (56.3 m H2O)
View Details