Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries.
High precision flow measurement
Alfa Laval flow transmitters are bi-directional electromagnetic precision meters used to provide accurate process flow measurement of electrically conductive liquids. They are especially suitable for installations where solid particles are present in the liquid. With no moving parts and no pressure drop, these flow transmitters provide high accuracy, excellent long-term stability and performance.
Durable hygienic flow transmitter design
Alfa Laval flow transmitters feature a sturdy waterproof design. Other hygienic features, such as the (PFA) Teflon coating on the interior of the metering tube and completely embedded, hermetically sealed electronics, contribute to long service life of these magnetic inductive flow transmitters.
Compact and easy to install
Designed for tight mounting positions, standard Alfa Laval flow transmitters are delivered with pre-set factory pulse output signals to facilitate installation. The standard output is a pulse signal (0 to 1000 Hz) with a resolution of either 0.01 or 0.1 liter/pulse. Analogue 4-20 mA output and advanced display-enabling features are available as options.
Terminals for electrical connection are marked with both number and function; all cables can be threaded through three PG-11 cable glands.
For more information, please refer to Documentation.
Alfa Laval Inc. | |
---|---|
Product Category | Liquid Flow Meters |
Product Name | Hygenic Flow Meter |
Meter Technology | Electromagnetic |
Approvals | CE |
Operating Temperature | 32 to 212 F (0 to 100 C) |
Process Media Type | Liquid |
Operating Pressure | 232 psi (163 m H2O) |