Aggressive Hydraulics Inc. 400 Series 2500 PSI Hydraulic Cylinders 456-**.**

Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series 2500 PSI Hydraulic Cylinders - 456-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
400 Series 2500 PSI Hydraulic Cylinders
456-**.**
400 Series 2500 PSI Hydraulic Cylinders 456-**.**
400 Series Cylinders All 400 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

400 Series Cylinders

All 400 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 2500 PSI Standard Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Hydraulic Cylinders
Product Number 456-**.**
Product Name 400 Series 2500 PSI Hydraulic Cylinders
Stroke 58 inch (1473 mm)
Operating Pressure 2500 psi (1759 m H2O)
Bore Size 4.5 inch (114 mm)
Shaft Diameter 2.25 inch (57.15 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Hydraulic Cylinders -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure 2901 psi (2041 m H2O)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder - TB-ACY7200047 - Quality Bearings & Components
Specs
Stroke 5.91 inch (150 mm)
Rated Load/Force 66139 lbs (29995 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Top Flange Swing Cylinders - 60660 - Jergens, Inc.
Specs
Mounting Flange
View Details