Advanced Technical Materials, Inc. Coax Line Stretcher P1903

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Line Stretcher
P1903
Coax Line Stretcher P1903
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P1903
Product Name Coax Line Stretcher
Phase Shifter Type Analog
Frequency Range ? to 2300 MHz
Phase Shift Range 15 deg/GHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details
Differential Delay Shifter - MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design - Menlo Microsystems, Inc.
Specs
Insertion Loss 0.5000 dB
Power Rating 44 dBm
View Details
Butler Matrix - KBM9014265 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 1400 to 26500 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Phase Shifter - 9020-07 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Phase Shifter Type Analog
Frequency Range 66.5 to 73.5 MHz
Phase Shift Range 360-deg
View Details