Advanced Technical Materials, Inc. Hybrid 3dB Directional 01.00-02.00GHz H913

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Hybrid 3dB Directional 01.00-02.00GHz
H913
Hybrid 3dB Directional 01.00-02.00GHz H913
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Couplers
Product Number H913
Product Name Hybrid 3dB Directional 01.00-02.00GHz
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CA-18, AIR-LINE DIRECTIONAL COUPLER - CA-18 - Marki Microwave, Inc.
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details
Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
High Frequency Directional Coupler - FPC06077 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
2 suppliers
Coupler - 50C-045-25 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Impedance 50 ohms
View Details