Advanced Micro Devices, Inc. 9-BIT TRANSCEIVER, TRUE OUTPUT, PQCC28 AM29C863AJC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-BIT TRANSCEIVER, TRUE OUTPUT, PQCC28 - AM29C863AJC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
9-BIT TRANSCEIVER, TRUE OUTPUT, PQCC28
AM29C863AJC
9-BIT TRANSCEIVER, TRUE OUTPUT, PQCC28 AM29C863AJC
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category IC Interfaces
Product Number AM29C863AJC
Product Name 9-BIT TRANSCEIVER, TRUE OUTPUT, PQCC28
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

I²C-Bus Repeaters Series - CPC5903 - Littelfuse, Inc.
Specs
Technology I2C
Device Type Line / Bus Driver
Supply Voltage 2.7V; Other; 2.7 to 5.5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Low-power dual inverter with open-drain output - 74AUP2G06GM,115 - Nexperia B.V.
Specs
Technology CMOS
Features RoHS
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; Other; 0.8 - 3.6
View Details
2 suppliers
Low Duty LCD Segment Drivers for Industrial Applications - BU97931FV-LB - ROHM Semiconductor GmbH
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage 1.8V; 3.6V
View Details
2 suppliers