Nitrogen Generators
Advanced Gas Technologies Inc. offers a full range of PSA and membrane type nitrogen generators that range in flow capacities from less than 1 m³/hour (40 SCFH) to large tonnage nitrogen plants suitable for refining, chemical processing and other high volume applications.
PSA Type Nitrogen Generators
FAST Return on Investment: Typical ROI's in 6 — 18 Months
Nitrogen purity from 95% to 99.9995%
Nitrogen flow capacities from 40 SCFH (1 m³/hr) to 15,000 SCFH (425 m³/hr)
Nitrogen discharge pressures to 170 psig without booster compressors
High pressure systems to 20,000 psig (1,360 bar) available
Touch screen controllers with the following capabilities:
oxygen analyzer
air in pressure
nitrogen discharge pressure
low nitrogen purity alarm
low nitrogen pressure alarm
maintenance advisory
optional purity control setting (up to 3 purities)
optional remote monitoring, controlling and communications capability
optional nitrogen flow monitoring
optional off spec. gas vent
Fully automatic for on demand operation
Highly reliable
Easy, low cost maintenance
Minimal space requirements
Turnkey systems engineered, assembled and installed to specification
An independent onsite supply of nitrogen which means freedom from the industrial gas supplier and their long term contracts and ever escalating nitrogen costs
Membrane Type Nitrogen Generators
FAST Return on Investment: Typical ROI's in 6 — 18 Months
Nitrogen purity from 95% to 99.5%
Nitrogen flow capacities from 10 SCFH (0.25 m³/hr) to 200,000 SCFH (5200 m³/hr)
Nitrogen discharge pressures to 180 psig without booster compressors
High pressure systems to 20,000 psig (1,360 bar) available
Touch screen controllers with the following capabilities:
oxygen analyzer
air in pressure
nitrogen discharge pressure
low nitrogen purity alarm
low nitrogen pressure alarm
maintenance advisory
optional purity control setting (up to 3 purities)
optional remote monitoring, controlling and communications capability
optional nitrogen flow monitoring
optional off spec. gas vent
Fully automatic for on demand operation
Highly reliable
Easy, low cost maintenance
Minimal space requirements
Turnkey systems engineered, assembled and installed to specification
An independent onsite supply of nitrogen which means freedom from the industrial gas supplier and their long term contracts and ever escalating nitrogen costs
Nitrogen Generators
Advanced Gas Technologies Inc. offers a full range of PSA and membrane type nitrogen generators that range in flow capacities from less than 1 m³/hour (40 SCFH) to large tonnage nitrogen plants suitable for refining, chemical processing and other high volume applications.
PSA Type Nitrogen Generators
- FAST Return on Investment: Typical ROI's in 6 — 18 Months
- Nitrogen purity from 95% to 99.9995%
- Nitrogen flow capacities from 40 SCFH (1 m³/hr) to 15,000 SCFH (425 m³/hr)
- Nitrogen discharge pressures to 170 psig without booster compressors
- High pressure systems to 20,000 psig (1,360 bar) available
- Touch screen controllers with the following capabilities:
- oxygen analyzer
- air in pressure
- nitrogen discharge pressure
- low nitrogen purity alarm
- low nitrogen pressure alarm
- maintenance advisory
- optional purity control setting (up to 3 purities)
- optional remote monitoring, controlling and communications capability
- optional nitrogen flow monitoring
- optional off spec. gas vent
- Fully automatic for on demand operation
- Highly reliable
- Easy, low cost maintenance
- Minimal space requirements
- Turnkey systems engineered, assembled and installed to specification
- An independent onsite supply of nitrogen which means freedom from the industrial gas supplier and their long term contracts and ever escalating nitrogen costs
Membrane Type Nitrogen Generators
- FAST Return on Investment: Typical ROI's in 6 — 18 Months
- Nitrogen purity from 95% to 99.5%
- Nitrogen flow capacities from 10 SCFH (0.25 m³/hr) to 200,000 SCFH (5200 m³/hr)
- Nitrogen discharge pressures to 180 psig without booster compressors
- High pressure systems to 20,000 psig (1,360 bar) available
- Touch screen controllers with the following capabilities:
- oxygen analyzer
- air in pressure
- nitrogen discharge pressure
- low nitrogen purity alarm
- low nitrogen pressure alarm
- maintenance advisory
- optional purity control setting (up to 3 purities)
- optional remote monitoring, controlling and communications capability
- optional nitrogen flow monitoring
- optional off spec. gas vent
- Fully automatic for on demand operation
- Highly reliable
- Easy, low cost maintenance
- Minimal space requirements
- Turnkey systems engineered, assembled and installed to specification
- An independent onsite supply of nitrogen which means freedom from the industrial gas supplier and their long term contracts and ever escalating nitrogen costs