Now you can bend all audio files to your will with the Adafruit Music Maker shield for Arduino. This great shield features the VS1053, an encoding/decoding (codec) chip that decodes various audio formats such as MP3, AAC and FLAC. It can also be used to Record audio in both PCM (WAV) and compressed Ogg Vorbis. You are only limited by your own imagination by changing what you want, such as adjusting bass, treble, and volume digitally.
Works with Arduino Uno, Mega, or Leonardo. Full 3.3/5V level shifting for SD and MP3 chipsets. Built in MIDI synth/drum machine with dozens of instruments. 7 extra GPIOs that can be written or read through the Arduino Library for reading buttons or lighting LEDs
Amplifier Type = Digital Amplifier
Output Type = 3W/Channel Stereo
Typical Single Supply Voltage = 3.3 V, 5 V
Power Supply Type = Single
Number of Channels per Chip = 2
Height = 2mm
Dimensions = 69 x 53 x 2mm
Width = 53mm
Length = 69mm
RS Components, Ltd. | |
---|---|
Product Category | Audio Amplifier Chips |
Product Number | 9054621 |
Supply Voltage (VS) | 3.3 to 5 volts |