- Trained on our vast library of engineering resources.

Aalborg Instruments Single Tube Rotameter P16S1-VA0A-013-88-GL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P16S1-VA0A-013-88-GL - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P16S1-VA0A-013-88-GL
Single Tube Rotameter P16S1-VA0A-013-88-GL
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P16S1-VA0A-013-88-GL
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid sensor MS - 423989 - Burkert Fluid Control Systems
Burkert Fluid Control Systems
Specs
Meter Technology Paddlewheel
Process Media Type Liquid
Media Temperature 5 to 212 F (-15 to 100 C)
View Details
Vortex flow meter with display - SV4200 - ifm electronic gmbh
Specs
Meter Technology Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electromagnetic Flow Sensor - SITRANS F M MAG 3100 and MAG 3100 HT - Siemens Process Instrumentation
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Approvals ATEX; FM,CSA,IEC
View Details
Flow transmitter - SFTE-1U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details