- Trained on our vast library of engineering resources.

Aalborg Instruments Single Tube Rotameter P11A4-BA0A-112-02-GL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P11A4-BA0A-112-02-GL - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P11A4-BA0A-112-02-GL
Single Tube Rotameter P11A4-BA0A-112-02-GL
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P11A4-BA0A-112-02-GL
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Burkert Fluid Control Systems
Specs
Features Sanitary Applications Rated
Operating Temperature 14 to 158 F (-10 to 70 C)
Process Media Type Liquid
View Details
Magnetic-inductive flow meter - SM6420 - ifm electronic gmbh
Specs
Meter Technology Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Coriolis Mass Sensor and Transmitter - SITRANS FC330 - Siemens Process Instrumentation
Specs
Meter Technology Coriolis
Additional Variables Measured Temperature; Density
Process Media Type Liquid; Gas
View Details
Flow transmitter - SFTE-5U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details