Premier Magnetics, Inc. RJ45 10Base-T Jack With Magnetic Modules RJ2-11NW2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 10Base-T Jack With Magnetic Modules - RJ2-11NW2 - Premier Magnetics, Inc.
Lake Forest, CA, USA
RJ45 10Base-T Jack With Magnetic Modules
RJ2-11NW2
RJ45 10Base-T Jack With Magnetic Modules RJ2-11NW2
FEATURES RJ-45 connector integrated with Filter Reduce EMI radiation, Improve EMI performance Size same a s RJ - 45 connector to save PCB board space Storage temperature range: - 4 0 C t o +1 2 5C Isolation Voltage: 1500Vrms, 0.5mA for 2Sec Cut - Off frequency (Tx/Rx): 17MHz Typ. (@ - 3dB)

FEATURES

  • RJ-45 connector integrated with Filter
  • Reduce EMI radiation, Improve EMI performance
  • Size same a s RJ - 45 connector to save PCB board space
  • Storage temperature range: - 4 0 C t o +1 2 5C
  • Isolation Voltage: 1500Vrms, 0.5mA for 2Sec
  • Cut - Off frequency (Tx/Rx): 17MHz Typ. (@ - 3dB)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Electrical Connectors
Product Number RJ2-11NW2
Product Name RJ45 10Base-T Jack With Magnetic Modules
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

EBS 12V Sockets - 00425500 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details
IEC Connector C13, Rewireable, Straight - 4783 - SCHURTER Inc
Specs
Geometry Straight
Termination Cable
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Metal Push Pull Outdoor Connector IP68 - U Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details