Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ELECTRICAL CONNECTORS
PHYCO INC.
552S-1X4-8P8C --
PHYco Inc.
552S-1x4-8P8C
PHYco Inc.
Done
Suppliers
Company
Product
Description
Supplier Links
PHYco Inc.
San Jose, CA, USA
552S-1x4-8P8C
552S-1x4-8P8C
Modular Jack Low Profile (0.53") Ganged 1x4
Modular Jack Low Profile (0.53") Ganged 1x4
Supplier's Site
Technical Specifications
PHYco Inc.
Product Category
Electrical Connectors
Product Number
552S-1x4-8P8C
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
ABS 24V Sockets
00583700
Specs
Connector Type
Automotive Connector
Termination
Nickel-Plated Brass Screw
Voltage Rating
24 volts
View Details
SCHURTER Inc
solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm
4831.1310
Specs
Connector Type
Audio / Video
Gender
Male / Plug
Termination
solder terminal nickel-plated
View Details
Smiths Interconnect
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors
Specs
Connector Type
Circular / Cylindrical Connectors
View Details
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Customized Connnector
C Series
Specs
Connector Type
Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details