Littelfuse, Inc. ABS 24V Sockets 00583700

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS 24V Sockets - 00583700 - Littelfuse, Inc.
Chicago, IL, United States
ABS 24V Sockets
00583700
ABS 24V Sockets 00583700
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00583700
Product Name ABS 24V Sockets
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

7-pole Plug with Cable Protector - 12077-01-BX - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Brass
View Details
7-Pole 24V Aluminum Plugs - 00590900 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details
2-Pole Socket - 00680900 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Voltage Rating 24 volts
View Details
3-Pole Socket - 00681700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Voltage Rating 24 volts
View Details