Omnetics micro series of circular connectors
These high density multi-position connectors are available in sizes from 2-16 positions and have contacts arranged on a .050” (.64 mm) pitch. Utilizing a military quality contact system these connectors are ideal for applications where size weight and rugged reliability are critical.
Many standard and custom options are available including bulkhead mounts, cable harnesses, specialty metals and plating. Let Omnetics help with your next product design.
Omnetics Connector Corporation | |
---|---|
Product Category | Electrical Connectors |
Product Name | Micro Metal Shell Circular Connectors - Type DD |
Connector Type | Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector |
Coupling / Adapter | Coupling / Adapter |
Gender | Female / Jack |