Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
CONN SMA PLUG STR 50 OHM SOLDER
RF Connectors / Coaxial Connectors STRT PLG 174 316 GLD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Crimp⁄Solder Center Contact SMA Plug Connector for Flexible Cable
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
Crimp termination.
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
Amphenol RF | DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors |
Product Number | 901-9916 | ARF1215-ND | 901-9916 | 901-9916 | 70142754 | 01F2195 |
Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | RF Coaxial Cable Mount Connector | connector,rf coaxial,sma str plug,crimp/solder,captive cont,rg174,188,316,50 ohm | Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf |
Connector Type | SMA | SMA | SMA | |||
Gender | Male / Plug | Male / Plug | Male / Plug | |||
Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
Mounting | Free Hanging (In-Line) |