Bel Fuse – Circuit Protection Modular Connectors / Ethernet Connectors SS-39200-011

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - SS-39200-011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
SS-39200-011
Modular Connectors / Ethernet Connectors SS-39200-011
Modular Connectors / Ethernet Connectors RJ45 Connector

Modular Connectors / Ethernet Connectors RJ45 Connector

Supplier's Site Datasheet
Modular Connector Plugs - 380-1093-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Plugs
380-1093-ND
Modular Connector Plugs 380-1093-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a Crimp

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a Crimp

Supplier's Site Datasheet
Connectors Modular, Shielded / Filtered Plugs & Jacks - SS-39200-011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Shielded / Filtered Plugs & Jacks
SS-39200-011
Connectors Modular, Shielded / Filtered Plugs & Jacks SS-39200-011
8P8C SHLD MODULAR PLUG

8P8C SHLD MODULAR PLUG

Supplier's Site
Connectors, Interconnects - Modular Connectors - Plugs - 1153671-SS-39200-011 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Modular Connectors - Plugs
1153671-SS-39200-011
Connectors, Interconnects - Modular Connectors - Plugs 1153671-SS-39200-011
Win Source Part Number: 1153671-SS-39200-011 Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: 39 Color: Translucent - Clear; Black Boot Features: Molded Boot Connector Type: Plug Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Material: Copper Alloy Voltage Rating: 150V Length: 1.670" (42.42mm) Cable Type: Round Cable, Solid or Stranded Wires Shielding: Shielded Housing Material: Polycarbonate (PC) Standard Package: 1,026 Ratings: Cat6a Shield Material: Copper Alloy Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Alternative Parts (Cross-Reference): 1572185; SS39200-011; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Stewart Connector Other Names: SS39200011,380-1093 Base Product Number: SS-39200

Win Source Part Number: 1153671-SS-39200-011
Category: Connectors, Interconnects>Modular Connectors - Plugs
Series: 39
Color: Translucent - Clear; Black Boot
Features: Molded Boot
Connector Type: Plug
Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 150V
Length: 1.670" (42.42mm)
Cable Type: Round Cable, Solid or Stranded Wires
Shielding: Shielded
Housing Material: Polycarbonate (PC)
Standard Package: 1,026
Ratings: Cat6a
Shield Material: Copper Alloy
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Alternative Parts (Cross-Reference): 1572185; SS39200-011;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Stewart Connector
Other Names: SS39200011,380-1093
Base Product Number: SS-39200

Supplier's Site Datasheet
Rj45 Modular, Plug, 8 Position, 1Port; Connector Type Stewart Connector - 01N8285 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular, Plug, 8 Position, 1Port; Connector Type Stewart Connector
01N8285
Rj45 Modular, Plug, 8 Position, 1Port; Connector Type Stewart Connector 01N8285
RJ45 MODULAR, PLUG, 8 POSITION, 1PORT; Connector Type:RJ45; Product Range:-; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Positions ; No. of Ports:1Ports; LAN Category:Cat6; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

RJ45 MODULAR, PLUG, 8 POSITION, 1PORT; Connector Type:RJ45; Product Range:-; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Positions; No. of Ports:1Ports; LAN Category:Cat6; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector - 56AC3181 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector
56AC3181
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector 56AC3181
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS-39200-011 380-1093-ND SS-39200-011 1153671-SS-39200-011 01N8285 56AC3181
Product Name Modular Connectors / Ethernet Connectors Modular Connector Plugs Connectors Modular, Shielded / Filtered Plugs & Jacks Connectors, Interconnects - Modular Connectors - Plugs Rj45 Modular, Plug, 8 Position, 1Port; Connector Type Stewart Connector Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

EBS 12V Sockets - 00420700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 2x6+5x1.5 mmq Nickel-Plated Crimped Brass
Voltage Rating 220 volts
View Details
PCB terminals, screened, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.2220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination PCB terminals tin-plated
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
Circular Plastic Push Pull Indoor Connector Indoor IP50 - P (IP65) Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details