The 4833.2220 is a 2-pole, screened, straight audio socket with PCB terminals, designed for audio signal transfer in industrial environments. It has a 6.3 mm diameter and supports DC and AC ratings of 1 A at 30 V. The dielectric strength is 500 VDC, with an insulation resistance greater than 50 MΩ at 500 VDC. It operates from -20 °C to 70 °C and is rated for 5000 insertion cycles. The mounting style is screw-on with a maximum wall thickness of 4.0 mm. The housing is screened, and the terminals are tin-plated. The part complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Its physical dimensions include a length of 33.0 mm and a maximum outer diameter of 11.2 mm. Packaging is in units of 100 pieces.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 4833.2220 |
| Product Name | Socket, PCB terminals, screened, 2-pole, Audio Plug/Sockets, 6.3 mm |
| Connector Type | Audio / Video |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight |
| Termination | PCB terminals tin-plated |