RF Adapters - Between Series TRB Male to Female R/A Adapter
TRB ADAPTER, MALE TO FEMALE, RIGHT ANGLE, 3-LUG
RF/COAXIAL ADAPTER, TRB PLUG-TRB JACK; Convert From Coax Type:TRB; Convert From Gender:Plug; Convert To Coax Type:TRB; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
TRB ADPTR, MALE TO FEM, R/A, 3-LUG ROHS COMPLIANT: YES
VAST STOCK CO., LIMITED | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
Product Number | ADRMF70 | ADRMF70 | 01C6665 | 26AC9674 |
Product Name | RF Adapters - Between Series | Connectors RF - Adaptors (Interseries, Gender, etc.) | Rf/coaxial Adapter, Trb Plug-Trb Jack; Convert From Coax Type Trompeter - Cinch Connectivity | Trb Adptr, Male To Fem, R/a, 3-Lug Rohs Compliant Trompeter - Cinch Connectivity |
Gender | Male / Plug; Female / Jack | Female / Jack |