1 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Amphenol DTHD Series Connector is suitable for connector applications that require a environmentally sealed single power circuit termination, ideally suited for engine compartments, transmission cables and other harsh environment connector applications. The connectors feature an integral coupling latch that provides audible and tactile feedback during assembly.The durable thermoplastic connector housings come complete with silicon rubber grommets and will withstand immersion under three feet of water once mated.
Number of Contacts = 1
Type = Connector
Gender = Female
Current Rating = 100A
Mounting Type = Through Hole
Series = DTHD
Colour = Black
Termination Method = Solder
Diameter = 26.54mm
Width = 29.72mm
Plastic
REC, 1P, BLK, N, SIZE 4
DigiKey | RS Components, Ltd. | LADD Distribution | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1734-1924-ND | 7242440 | DTHD04-1-4P | 43AJ8259 |
Product Name | Circular Connector Housings | Circular / Cylindrical Connector - DTHD Series | Rec, 1P, Blk, N, Size 4 Deutsch - Te Connectivity | |
Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | |
Mounting | Free Hanging (In-Line) | Through Hole | Receptacle | |
Gender | Female / Jack | |||
Termination | Solder |