HAVE, Inc. BNC Bulkhead Jack D Series Size Grounded NEUNBB75DFG

Suppliers

Company
Product
Description
Supplier Links
BNC Bulkhead Jack D Series Size Grounded - NEUNBB75DFG - HAVE, Inc.
Hudson, NY, USA
BNC Bulkhead Jack D Series Size Grounded
NEUNBB75DFG
BNC Bulkhead Jack D Series Size Grounded NEUNBB75DFG
Recessed bulkhead jack, D-shape housing, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contactresistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C

Recessed bulkhead jack, D-shape housing, feed through, grounded.
BNC 75 Ohm / Bulkheads
75 BNC Chassis Connector
Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data
TECHNICAL DATA

  • Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contactresistance: = 3 m (initial) Outer contact resistance: = 2 m (initial)
  • Mechanical: Durability: > 1000 cycles Engagement force: = 25 N
  • Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBB75DFG
Product Name BNC Bulkhead Jack D Series Size Grounded
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ABS 12V Sockets - 00425100 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details
Plug, solder terminal, insulated, 3.5 mm, 3-pole, straight, UK-Connector - 4802.1310 - SCHURTER Inc
Specs
Gender Male / Plug
Geometry Straight
Termination solder terminal
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details