nVent Electric QLINE D, Type 4X Q302311ABD

Description
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE D, Type 4X - Q302311ABD - nVent Electric
St. Louis Park, MN, United States
QLINE D, Type 4X
Q302311ABD
QLINE D, Type 4X Q302311ABD
QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE D polycarbonate and ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. Tough as well as stylish, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
 - 9025336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoffman QLINE D ABD series ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. These enclosures are functional in corrosive environments and can withstand occasional submersion. Opaque and clear covers available. Straight side walls permit ganging of multiple enclosures. Cross-point captivated cover screws are stainless steel. Mounting holes moulded directly next to cover screws. Cover screws protected by removable caps that are aesthetic and provide tamper resistance. Moulded internal pads for mounting optional panels, rails and other components. Panel mounting feature on both body and cover. Seamless foam gasket assures water tight and dust tight seal. Screws provided for mounting optional panel. Material is halogen free Body Material = ABS External Dimensions = 300 x 230 x 111mm External Width = 230 mm External Height = 300 mm Colour = Light Grey Series = ABD Shielded = No

Hoffman QLINE D ABD series ABS enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance. These enclosures are functional in corrosive environments and can withstand occasional submersion.
Opaque and clear covers available. Straight side walls permit ganging of multiple enclosures. Cross-point captivated cover screws are stainless steel. Mounting holes moulded directly next to cover screws. Cover screws protected by removable caps that are aesthetic and provide tamper resistance. Moulded internal pads for mounting optional panels, rails and other components. Panel mounting feature on both body and cover. Seamless foam gasket assures water tight and dust tight seal. Screws provided for mounting optional panel. Material is halogen free
Body Material = ABS
External Dimensions = 300 x 230 x 111mm
External Width = 230 mm
External Height = 300 mm
Colour = Light Grey
Series = ABD
Shielded = No

Supplier's Site

Technical Specifications

  nVent Electric RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number Q302311ABD 9025336
Product Name QLINE D, Type 4X
Length 12 inch (305 mm) 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details
TK Series Enclosures - 109-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Highly Attractive Slim Handheld Enclosures - SLIM-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.7500 to 0.8700 inch (19.05 to 22.1 mm)
View Details