Modular disconnect enclosures provide configuration flexibility and versatility. One- and two-door models can be bolted together in any configuration. Slave enclosures can be added or removed as required.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | AMOD843924FTCLP |
Product Name | Modular Disconnect Enclosure, Type 12 |
Type | Junction Box; Modular enclosure |
Length | 84 inch (2134 mm) |
Width | 40 inch (1016 mm) |