There are applications that primarily require durability, but flexibility in form, fit and function are also important. Vantage, offered in two widths and several heights, provides maximum vertical space for a broad range of equipment (servers, routers, hubs, etc.).
Eaton | Power Quality | |
---|---|
Product Category | Industrial Enclosures |
Product Name | Vantage Enclosures |
Type | Electronic and Instrument Enclosures; Rack Enclosures |
Shape | Rectangular |
Length | 27.5 to 96.25 inch (698 to 2445 mm) |
Width | 24 to 27.16 inch (610 to 690 mm) |