The Sloping Front Desktop Electronic Enclosures from OKW Enclosures, Inc. are designed for indoor applications across various electronic fields. These enclosures feature an inclined operating area, making them suitable for numeric keypads and membrane keyboards. They are available in five different models, each prepared for the assembly of Eurocards measuring 100 x 160 mm. The enclosures support front panel versions for installing complete prefabricated electronic assemblies and include connector mounting panels for specific types. Additionally, the Combi Desk Case H version is equipped for digital readouts and measuring equipment. With a protection class of IP 40, these enclosures also come with internal screw pillars for securing PCBs and an optional wall suspension element. Customization options are available for modifications to fit specific electronic components.
These plastic enclosures are suitable for indoor applications in many different fields of electronics. Choose a case that will fully meet your requirements in terms of size and inclination of the control panel.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Console Enclosures |
| Product Name | Sloping Front Desktop Electronic Enclosures |
| Length | 5.43 to 8.98 inch (138 to 228 mm) |
| Width | 7.48 to 8.5 inch (190 to 216 mm) |
| Depth | 1.26 to 4.96 inch (32 to 126 mm) |
| Shape | Rectangular |