Enclosure, ABS, Gray with transparent cover, smooth walls
Altech Corp. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 101-007-91 |
Product Name | TG Series Enclosures |
Type | Electronic and Instrument Enclosures |
Shape | Rectangular |
Length | 6.38 inch (162 mm) |
Width | 4.8 inch (122 mm) |
Depth | 3.54 inch (89.92 mm) |