| Part Number: | DU1-M-306 |
| Details: | Twin Stainless Steel Springs on Trilobe Plate with 6" Wire Leads |
| Holder Material: | Steel |
| Contact Material: | Nickel plated |
| Color: | |
| Accessories: | |
| Price (100 Pieces): | 0.85 |
| Price (500 Pieces): | 0.76 |
| Price (1000 Pieces): | 0.68 |
| Package Size: | 100 |
| Lead Time: | 6-8 weeks |
| Standard Item: | Y |
| Distributor Stocked: | Y |
| Comments: | Made in China |
"Battery Contact Spring (Coil) AA Cell Wire Leads - 6"" (152.4mm)"
| Memory Protection Devices, Inc. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | DU1-M-306 | DU1-M-306-ND |
| Product Name | AA-Cell Holder | Battery Holders, Clips, Contacts |
| Type | Plastic Holder | Contact Spring (Coil) |