Memory Protection Devices, Inc. T Style 9 Volt Snap BS3T

Description
Model No. BS3T Description 3" Wire Length, T Style Wire Exit, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet
Description
Model No. BS3T Description 3" Wire Length, T Style Wire Exit, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style 9 Volt Snap - BS3T - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style 9 Volt Snap
BS3T
T Style 9 Volt Snap BS3T
Model No. BS3T Description 3" Wire Length, T Style Wire Exit, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS3T
Description3" Wire Length, T Style Wire Exit, 9 Volt Snaps, 6 Sided Female Contact
MaterialPVC Cover Over Fiberboard
Contact MaterialBrass, Nickel Plated Overall
ColorBlack Body With Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.19
Price, 500 pieces$0.17
Price, 1000 pieces$0.15
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS3T-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS3T-ND
Battery Holders, Clips, Contacts BS3T-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS3T BS3T-ND
Product Name T Style 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details