1.2V and 3.6V NiMH rechargeable coin cell, 24.1 x 34.1 mm. High energy density, reduced volume and cost, convenient ring tagging for an engineer maximum design flexibility. Ideal replacement for NiCd cylindrical or prismatic cells . Applications: mobile phones, PDAs, notebooks (hotswap), barcode readers, transmitters (radio etc), GPS devices, any hand held or remote device that requires high power. Currents up to 5 x Capacity supported. Operating temperature range: -20°C â +65°C
Nominal Voltage = 3.6V
Capacity = 600mAh
Size = V600HR
Chemistry = NiMH
Terminal Type = Wire Lead
Operating Temperature Range = -20 - +65°C
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +65°C
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 7020764 |
Secondary Batteries | Nickel-metal Hydride |