LEAD ACID BATTERY, 12V, 40AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:40Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:172mm; External Width:165mm; Pack Quantity:1 RoHS Compliant: NA
Newark, An Avnet Company | |
---|---|
Product Category | Batteries |
Product Number | 88F5900 |
Product Name | Lead Acid Battery, 12V, 40Ah; Battery Voltage Enersys |
Primary Batteries | Lead Acid |