Designed for ease of handling. Nominal capacity range: 3.5 to 10Ah. Battery completely maintenance free (electrolyte fixed in gel form). High energy density and very low gassing. Short recharging time. Long service life of 6 years (minimum). Shelf life: 2 years at 20°C. Trouble-free transportation. Operating temperature: -30 â 50 °C
Capacity = 16Ah
Nominal Voltage = 12V
Dimensions = 167 x 181 x 76mm
Brand Range = Sonnenschein Dryfit
Construction = Gel
Terminal Type = M5
Operating Temperature Range = -30 - +50°C
Weight = 6kg
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 6521531 |
Lead Acid Batteries | Gel Cell Lead Acid |
Voltage | 12 volts |
Capacity | 16 ampere-hr |
Operating Temperature | -22 to 122 F (-30 to 50 C) |