Prince Manufacturing Corp. SPD1 Double Pump

Description
Function The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating, contamination from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "A" 2 bolt mounting 5 drive shaft configurations available .400 to 2.014 ci displacement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPD1 Double Pump -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
SPD1 Double Pump
SPD1 Double Pump
Function The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating, contamination from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "A" 2 bolt mounting 5 drive shaft configurations available .400 to 2.014 ci displacement

Function

The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating, contamination from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies.

Features

  • Patented Non-Symmetrical Gears
  • PTFE composite bearings
  • One piece hardened alloy steel gears and driveshaft
  • Pressures up to 3000 psi
  • SAE "A" 2 bolt mounting
  • 5 drive shaft configurations available
  • .400 to 2.014 ci displacement
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Liquid Handling Pumps
Product Name SPD1 Double Pump
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1200.0 to 3000.0 psi (844 to 2109 m of Water)
Discharge Size 0.875 to 1.062 inch (22.22 to 26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 1518 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Process Pump ANSI to API 685 -  PRM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Discharge Pressure 500.0 psi (352 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details