Heavy duty high head lined slurry pump
The Warman HH/H/HRM pump lines were designed to produce high heads per stage at high pressures.
Commonly used for long distance transport lines, the HH/H/HRM lines can often satisfy application duties with a single pump where others require multiple pumps in series.
Weir Minerals | |
---|---|
Product Category | Liquid Handling Pumps |
Product Name | WARMAN® HH H HRM Pump |
Pump Type | Centrifugal Pump |
Discharge Pressure | 150.0 psi (105 m of Water) |
Liquid Flow | 4500.000 GPM (17045.45 L/min) |
Discharge Size | 3.000 to 12.000 inch (76.2 to 305 mm) |