MAXPRO Technologies, Inc. Chemical LSF Series Pump LSF100-2

Description
LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog number.

Suppliers

Company
Product
Description
Supplier Links
Chemical LSF Series Pump - LSF100-2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Chemical LSF Series Pump
LSF100-2
Chemical LSF Series Pump LSF100-2
LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog number.
  • LSF pumps have stainless steel bodies and plungers.
  • LSF pumps have PTFE seals with Viton2 O-rings.
  • Pumps come standard with a bottom inlet. For side inlet add – S.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to LSF catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number LSF100-2
Product Name Chemical LSF Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
TEXEL®Magnet Drive Pump - 6410 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details