51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING
51 Series – Features:
51 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/8";-19 BSP-F
Discharge Port Thread: 1/4";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 7.0"; x 6.9"; x 5.1";
Crankcase Oil Capacity: 11.2 oz.
Use GP Series 100 Oil
General Pump | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | TT9111 |
Product Name | Triplex Plunger Pump - Solid Shaft |
Pump Type | Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump |
Discharge Pressure | 1500.0 psi (1055 m of Water) |
Liquid Flow | 3.000 GPM (11.36 L/min) |
Discharge Size | 0.250 inch (6.35 mm) |
Media Temperature | 165 F (74 C) |