6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers.
The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation.
The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages).
With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation.
Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.
Clark Solutions | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 6000.501 |
Product Name | Boxer 6000 Series Peristaltic Pump |
Pump Type | Peristaltic Pump; Positive Displacement Pump; Water Supply Pump |
Liquid Flow | 0.002 to 0.004 GPM (0.01 to 0.02 L/min) |
Discharge Size | 0.041 inch (1.03 mm) |