32 Channel Simultaneous Analog Output Card
AO32CPCI
32 Channel Simultaneous Analog Output Card
AO32CPCI
16 bit DAC per channel for true simultaneous analog output.
Low cost CPCI peripheral card, recommended for use with ACQ196CPCI.
Low latency update mode - immediate write from PCI.
Clocked update mode - includes buffer for high performance AWG.
1usec update DAC devices, AWG can operate to 1MHz.
Optional 64 bit digital output DO - DO is AWG-capable and can also be clocked.
Optional 64 channel PWM on DO
External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together.
Output to front panel on S68 (HD68) connectors, pinout compatible with ACQ196CPCI.
NEW -ER version: 18 bit DAC per channel
16 bit DAC per channel for true simultaneous analog output.
Low cost CPCI peripheral card, recommended for use with ACQ196CPCI.
Low latency update mode - immediate write from PCI.
Clocked update mode - includes buffer for high performance AWG.
1usec update DAC devices, AWG can operate to 1MHz.
Optional 64 bit digital output DO - DO is AWG-capable and can also be clocked.
Optional 64 channel PWM on DO
External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together.
Output to front panel on S68 (HD68) connectors, pinout compatible with ACQ196CPCI.