The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to noise and cable resistance, making it ideal for industrial environments. Two-wire operation enables both power and signal to use the same pair of wires.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Data Acquisition |
Product Number | LDX-2 |
Product Name | LVDT Signal Conditioner |
Data Acquisition | Input/Output Module |
Form Factor | DIN Rail |
Excitation | Voltage |
Outputs | Analog Voltage Output |
User Interface | None |