Micromeritics Datasheets for Technical Courses and Programs
Technical courses and programs include catalog courses, multi-course programs, webinars, lectures on engineering, science, and technology topics. Course are delivered in live, online, or pre-recorded forms.
Technical Courses and Programs: Learn more
Product Name | Notes |
---|---|
Mercury intrusion porosimetry is one of only a few analytical techniques that permit an analyst to acquire data over such a wide dynamic range using a single theoretical model. Mercury... | |
Saturn DigiSizer 5205 Advanced I | |
Temperature-programm ed desorption (TPD) is one of the most widely used and versatile techniques for characterizing the acid sites on oxide surfaces1-5. Determining the quantity and strength of the acid... | |
The AutoChem is a fully automated chemisorption analyzer that can conduct a comprehensive array of highly precise studies of chemical adsorption (chemisorption) and temperature-programm ed reactions. It can acquire valuable... | |
The Gemini Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. It can determine single and multipoint BET and Langmuir surface areas,... | |
The Micromeritics ASAP 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for research and quality control applications that require high performance/high sample... | |
The Micromeritics ASAP® 2020 Accelerated Surface Area and Porosimetry Analyzer uses the gas sorption technique to generate high-quality data for research and quality control applications. It is used to characterize... | |
The Micromeritics AutoPore characterizes a material?s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into sample pores is inversely... | |
The pore structure charcterization mehods based on classical thermodynamics (eg. Kelvin equation) fail for pores smaller than 3 nm. Molecular models have been used for the pore structure characterization of... | |
The SediGraph determines particle size by using the highly accurate and reproducible sedimentation technique, which measures the gravity-induced settling rates of different size particles in a liquid with known properties. | |
The TriStar provides high-quality surface area and porosity measurements on solid materials by using the gas adsorption technique. This three-station analyzer is fully automated and capable of increasing the speed... | |
Utilizing a state-of-the-art CCD detector containing over three million detector elements, Mie theory, and unique design and data reduction features, the Saturn DigiSizer® II High-Definition Digital Particle Size Analyzer provides... | |
Who Should Attend Technicians, analysts, lab managers, researchers, and anyone needing to operate and/or interpret and understand 3Flex Physisorption results should attend this 3-day course. The course is extremely beneficial... |